Pentair, Inc. Conduit Hanger CD1B37

Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3/4 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 0.74 TO 1.05 INCH
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3/4 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 0.74 TO 1.05 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD1B37 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD1B37
Conduit Hanger CD1B37
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3/4 INCH (RIGID/EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 0.74 TO 1.05 INCH
  • CONDUIT CLAMP WITH BOLT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • RETAINED BOLT INSTALLATION
  • 100 STANDARD PACKAGE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 200 LB LOAD CAPACITY
  • 3/4 INCH (RIGID/EMT) CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.74 TO 1.05 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD1B37
Product Name Conduit Hanger
Maximum Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Channel Conduit/Cable Clamp - P3409 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 100 lbs (45.35 kg)
Pipe Size 0.38 inch (9.52 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details