Pentair, Inc. Pipe Hanger 1000300EG

Description
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL PREGALVANIZED FINISH 6-9/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10, FM APPLICABLE STANDARD 1000 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 3-1/2 INCH CENTER LINE DISTANCE 3-3/16 INCH 100 MODEL "
Datasheet
Description
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL PREGALVANIZED FINISH 6-9/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10, FM APPLICABLE STANDARD 1000 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 3-1/2 INCH CENTER LINE DISTANCE 3-3/16 INCH 100 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1000300EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1000300EG
Pipe Hanger 1000300EG
" 1-PIECE, SWIVEL LOOP TYPE STEEL MATERIAL PREGALVANIZED FINISH 6-9/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10, FM APPLICABLE STANDARD 1000 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 3-1/2 INCH CENTER LINE DISTANCE 3-3/16 INCH 100 MODEL "

"

  • 1-PIECE, SWIVEL LOOP TYPE
  • STEEL MATERIAL
  • PREGALVANIZED FINISH
  • 6-9/16 INCH
  • 3 INCH MIN. PIPE SIZE
  • 3 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, MSS-SP-69 TYPE 10, FM APPLICABLE STANDARD
  • 1000 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 3-1/2 INCH
  • CENTER LINE DISTANCE 3-3/16 INCH
  • 100 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1000300EG
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Conduit Hanger - HIC100 - Minerallac Company
Minerallac Company
Specs
Material of Construction Spring Steel
Maximum Load 15 to 25 lbs (6.8 to 11.34 kg)
View Details
U Bolt - Non Metric - U-600SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 6.69 inch (169.86 mm)
View Details
Conduit Hanger - PB6H4B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.50 inch (38.10 mm)
View Details