Pentair, Inc. Pipe Hanger 4180600EG

Description
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 11-5/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1000 LOAD RATING IN LB MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD 1000 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED STATIC PIPE ADJUSTABLE HEIGHT 3-3/8 INCH CENTER LINE DISTANCE 6-11/16 INCH ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 418 MODEL "
Datasheet
Description
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 11-5/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1000 LOAD RATING IN LB MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD 1000 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED STATIC PIPE ADJUSTABLE HEIGHT 3-3/8 INCH CENTER LINE DISTANCE 6-11/16 INCH ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 418 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4180600EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4180600EG
Pipe Hanger 4180600EG
" J, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 11-5/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL 152.4 MIN. PIPE SIZE IN MM 152.4 MAX. PIPE SIZE IN MM 1000 LOAD RATING IN LB MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD 1000 LB LOAD RATING 3/4 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED STATIC PIPE ADJUSTABLE HEIGHT 3-3/8 INCH CENTER LINE DISTANCE 6-11/16 INCH ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 418 MODEL "

"

  • J, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 11-5/8 INCH
  • 6 INCH MIN. PIPE SIZE
  • 6 INCH MAX. PIPE SIZE
  • 6 MIN. PIPE SIZE - DECIMAL
  • 6 MAX. PIPE SIZE - DECIMAL
  • 6 MIN. PIPE SIZE - FRACTIONAL
  • 6 MAX. PIPE SIZE - FRACTIONAL
  • 152.4 MIN. PIPE SIZE IN MM
  • 152.4 MAX. PIPE SIZE IN MM
  • 1000 LOAD RATING IN LB
  • MSS-SP-58 TYPE 5, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 1000 LB LOAD RATING
  • 3/4 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT INSULATED STATIC PIPE
  • ADJUSTABLE HEIGHT 3-3/8 INCH
  • CENTER LINE DISTANCE 6-11/16 INCH
  • ITEMS/FEATURES 7/16 INCH WALL MOUNTING HOLE
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 418 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4180600EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Hanger - C7B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 165 lbs (74.83 kg)
View Details
Conduit Hanger - H7WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details
Conduit Hanger - PB6H0B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details