"
SWIVEL LOOP, ROD MOUNT TYPE
CARBON STEEL MATERIAL
PVC COATED FINISH
3-3/16 INCH
1/2 INCH MIN. PIPE SIZE
1/2 INCH MAX. PIPE SIZE
.5 MIN. PIPE SIZE - DECIMAL
.5 MAX. PIPE SIZE - DECIMAL
1/2 MIN. PIPE SIZE - FRACTIONAL
1/2 MAX. PIPE SIZE - FRACTIONAL
12.7 MIN. PIPE SIZE IN MM
12.7 MAX. PIPE SIZE IN MM
300 LOAD RATING IN LB
WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD
300 LB LOAD RATING
3/8 INCH HANGER MOUNTING SIZE
USED TO SUPPORT COPPER TUBE
ADJUSTABLE HEIGHT 1-1/2 INCH
CENTER LINE DISTANCE 1-13/16 INCH
ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT
LOAD RATING IN LB - UOM LB
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MAXIMUM PIPE SIZE IN MM - UOM MM
MINIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE IN MM - UOM MM
102A MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
SWIVEL LOOP, ROD MOUNT TYPE
CARBON STEEL MATERIAL
PVC COATED FINISH
3-3/16 INCH
1/2 INCH MIN. PIPE SIZE
1/2 INCH MAX. PIPE SIZE
.5 MIN. PIPE SIZE - DECIMAL
.5 MAX. PIPE SIZE - DECIMAL
1/2 MIN. PIPE SIZE - FRACTIONAL
1/2 MAX. PIPE SIZE - FRACTIONAL
12.7 MIN. PIPE SIZE IN MM
12.7 MAX. PIPE SIZE IN MM
300 LOAD RATING IN LB
WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD
300 LB LOAD RATING
3/8 INCH HANGER MOUNTING SIZE
USED TO SUPPORT COPPER TUBE
ADJUSTABLE HEIGHT 1-1/2 INCH
CENTER LINE DISTANCE 1-13/16 INCH
ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT
LOAD RATING IN LB - UOM LB
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MAXIMUM PIPE SIZE IN MM - UOM MM
MINIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE IN MM - UOM MM
102A MODEL
"
"
SWIVEL LOOP, ROD MOUNT TYPE
CARBON STEEL MATERIAL
PVC COATED FINISH
3-3/16 INCH
1/2 INCH MIN. PIPE SIZE
1/2 INCH MAX. PIPE SIZE
.5 MIN. PIPE SIZE - DECIMAL
.5 MAX. PIPE SIZE - DECIMAL
1/2 MIN. PIPE SIZE - FRACTIONAL
1/2 MAX. PIPE SIZE - FRACTIONAL
12.7 MIN. PIPE SIZE IN MM
12.7 MAX. PIPE SIZE IN MM
300 LOAD RATING IN LB
WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD
300 LB LOAD RATING
3/8 INCH HANGER MOUNTING SIZE
USED TO SUPPORT COPPER TUBE
ADJUSTABLE HEIGHT 1-1/2 INCH
CENTER LINE DISTANCE 1-13/16 INCH
ITEMS/FEATURES COPPER ELECTROPLATED INSERT NUT
LOAD RATING IN LB - UOM LB
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MAXIMUM PIPE SIZE IN MM - UOM MM
MINIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE IN MM - UOM MM
102A MODEL
"
"
SWIVEL LOOP, ROD MOUNT TYPE
CARBON STEEL MATERIAL
PVC COATED FINISH
3-3/16 INCH
1/2 INCH MIN. PIPE SIZE
1/2 INCH MAX. PIPE SIZE
.5 MIN. PIPE SIZE - DECIMAL
.5 MAX. PIPE SIZE - DECIMAL
1/2 MIN. PIPE SIZE - FRACTIONAL
1/2 MAX. PIPE SIZE - FRACTIONAL
12.7 MIN. PIPE SIZE IN MM
12.7 MAX. PIPE SIZE IN MM
300 LOAD RATING IN LB
WW-H-171 TYPE 10, ANSI/MSS-SP-58 TYPE 10, ANSI/MSS-SP-69 APPLICABLE STANDARD