"
CLEVIS TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
30 INCH
20 INCH MIN. PIPE SIZE
20 INCH MAX. PIPE SIZE
FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1) APPLICABLE STANDARD
4800 LB LOAD RATING
1-1/4 INCH HANGER MOUNTING SIZE
CADDY[R] BRAND
OUTER DIAMETER 20
401 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
CLEVIS TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
30 INCH
20 INCH MIN. PIPE SIZE
20 INCH MAX. PIPE SIZE
FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1) APPLICABLE STANDARD
4800 LB LOAD RATING
1-1/4 INCH HANGER MOUNTING SIZE
CADDY[R] BRAND
OUTER DIAMETER 20
401 MODEL
"
"
CLEVIS TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
30 INCH
20 INCH MIN. PIPE SIZE
20 INCH MAX. PIPE SIZE
FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1) APPLICABLE STANDARD
4800 LB LOAD RATING
1-1/4 INCH HANGER MOUNTING SIZE
CADDY[R] BRAND
OUTER DIAMETER 20
401 MODEL
"
"
CLEVIS TYPE
STEEL MATERIAL
ELECTROGALVANIZED FINISH
30 INCH
20 INCH MIN. PIPE SIZE
20 INCH MAX. PIPE SIZE
FEDERAL SPECIFICATION WW-H-171 (TYPE 1), MSS-SP-58/69 (TYPE 1) APPLICABLE STANDARD