Pentair, Inc. Pipe Hanger 4020075CP

Description
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 2 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 150 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 406 MODEL "
Datasheet
Description
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 2 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 150 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 406 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4020075CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4020075CP
Pipe Hanger 4020075CP
" CLEVIS, ROD MOUNT TYPE STEEL MATERIAL COPPER PLATED FINISH 2 INCH 3/4 INCH MIN. PIPE SIZE 3/4 INCH MAX. PIPE SIZE MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD 150 POUND LOAD RATING 3/8 INCH HANGER MOUNTING SIZE USED ON COPPER TUBE FIGURE 406 MODEL "

"

  • CLEVIS, ROD MOUNT TYPE
  • STEEL MATERIAL
  • COPPER PLATED FINISH
  • 2 INCH
  • 3/4 INCH MIN. PIPE SIZE
  • 3/4 INCH MAX. PIPE SIZE
  • MSS-SP-58/69 TYPE 1 APPLICABLE STANDARD
  • 150 POUND LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • USED ON COPPER TUBE
  • FIGURE 406 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4020075CP
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Hanger - 2-1/2SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 75 lbs (34.01 kg)
View Details
U Bolt - Non Metric - U-75SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 1.12 inch (28.57 mm)
View Details
Conduit Hanger - PB6H8B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.50 inch (88.90 mm)
View Details