Pentair, Inc. Pipe Hanger 4180500EG

Description
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 9-7/16 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND CENTER LINE DISTANCE 5-3/16 INCH 418 MODEL "
Datasheet
Description
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 9-7/16 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND CENTER LINE DISTANCE 5-3/16 INCH 418 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4180500EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4180500EG
Pipe Hanger 4180500EG
" 1-PIECE, J TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 9-7/16 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE MSS-SP-58 TYPE 5 APPLICABLE STANDARD 800 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND CENTER LINE DISTANCE 5-3/16 INCH 418 MODEL "

"

  • 1-PIECE, J TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 9-7/16 INCH
  • 5 INCH MIN. PIPE SIZE
  • 5 INCH MAX. PIPE SIZE
  • MSS-SP-58 TYPE 5 APPLICABLE STANDARD
  • 800 LB LOAD RATING
  • 5/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • CENTER LINE DISTANCE 5-3/16 INCH
  • 418 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4180500EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Conduit Hanger - 9B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 230 lbs (104 kg)
View Details
2 suppliers
U Bolt - Non Metric - U-250SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Hanger - PMH1WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details