Pentair, Inc. Pipe Hanger 1150800EG

Description
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 12-7/8 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 1000 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 8-5/8 INCH CENTER LINE DISTANCE 6-7/8 INCH 115 MODEL "
Datasheet
Description
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 12-7/8 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 1000 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 8-5/8 INCH CENTER LINE DISTANCE 6-7/8 INCH 115 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1150800EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1150800EG
Pipe Hanger 1150800EG
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 12-7/8 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 1000 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 8-5/8 INCH CENTER LINE DISTANCE 6-7/8 INCH 115 MODEL "

"

  • 1-PIECE, J TYPE
  • STEEL MATERIAL
  • PREGALVANIZED FINISH
  • 12-7/8 INCH
  • 8 INCH MIN. PIPE SIZE
  • 8 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD
  • 1000 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 8-5/8 INCH
  • CENTER LINE DISTANCE 6-7/8 INCH
  • 115 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1150800EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Conduit To Rod Clamp - CG3625 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 3.50 inch (88.90 mm)
View Details
Conduit To Rod Clamp - BGC-1-75S - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction COPPER STRAP, ZINC PLATED SCREW
Features UL Listed
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details