Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE HANGERS AND CONDUIT HANGERS
PENTAIR, INC.
1050250S4 -- PIPE HANGER
Pentair, Inc.
Pipe Hanger
1050250S4
Description
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL CADDY. BRAND PACKAGING QUANTITY 50 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 105 MODEL
Pentair, Inc.
Done
Datasheet
Description
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL CADDY. BRAND PACKAGING QUANTITY 50 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 105 MODEL
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1050250S4
Pipe Hanger
1050250S4
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL CADDY. BRAND PACKAGING QUANTITY 50 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 105 MODEL
1-PIECE TYPE
304 STAINLESS STEEL FINISH FINISH
2-1/2 INCH MIN. PIPE SIZE
2-1/2 INCH MAX. PIPE SIZE
2.5 MIN. PIPE SIZE - DECIMAL
2.5 MAX. PIPE SIZE - DECIMAL
2-1/2 MIN. PIPE SIZE - FRACTIONAL
2-1/2 MAX. PIPE SIZE - FRACTIONAL
CADDY. BRAND
PACKAGING QUANTITY 50 PER BOX
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE - DECIMAL - UOM IN
105 MODEL
Supplier's Site
Datasheet
Technical Specifications
Pentair, Inc.
Product Category
Pipe Hangers and Conduit Hangers
Product Number
1050250S4
Product Name
Pipe Hanger
Pipe Size
2.50 inch (63.50 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pipe Clips
2655270
Specs
Support Type
Hinged pipe clip
Material of Construction
Stainless steel
Pipe Size
1.50 inch (38.10 mm)
View Details
Lisega SE
Spring Hanger Type 25
25 32 18
Specs
Hanger Type
Spring Hanger
Material of Construction
Steel
Maximum Load
? to 1125 lbs (? to 510 kg)
View Details
Minerallac Company
Conduit Hanger
8S
Specs
Support Type
Conduit Hanger
Material of Construction
Steel
Maximum Load
200 lbs (90.7 kg)
View Details
Thomas & Betts Limited
Armored Cable/Flex Conduit Strap
CI1
Specs
Support Type
Pipe Strap
View Details