Pentair, Inc. Pipe Hanger 1352006EG

Description
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 1-1/2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 38.1 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 250 LOAD RATING IN LB FM, UL, CUL APPLICABLE STANDARD 250 LB LOAD RATING (2) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE YOOK[R] BRAND ADJUSTABLE WIDTH 3-1/2 INCH CENTER LINE DISTANCE 4-7/8 INCH ITEMS/FEATURES U-HOOK LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 135 MODEL "
Datasheet
Description
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 1-1/2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 38.1 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 250 LOAD RATING IN LB FM, UL, CUL APPLICABLE STANDARD 250 LB LOAD RATING (2) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE YOOK[R] BRAND ADJUSTABLE WIDTH 3-1/2 INCH CENTER LINE DISTANCE 4-7/8 INCH ITEMS/FEATURES U-HOOK LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 135 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1352006EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1352006EG
Pipe Hanger 1352006EG
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 1-1/2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 1.5 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 1-1/2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE SIZE - FRACTIONAL 38.1 MIN. PIPE SIZE IN MM 50.8 MAX. PIPE SIZE IN MM 250 LOAD RATING IN LB FM, UL, CUL APPLICABLE STANDARD 250 LB LOAD RATING (2) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE YOOK[R] BRAND ADJUSTABLE WIDTH 3-1/2 INCH CENTER LINE DISTANCE 4-7/8 INCH ITEMS/FEATURES U-HOOK LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 135 MODEL "

"

  • ADJUSTABLE, U TYPE
  • CARBON STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 1-1/2 INCH MIN. PIPE SIZE
  • 2 INCH MAX. PIPE SIZE
  • 1.5 MIN. PIPE SIZE - DECIMAL
  • 2 MAX. PIPE SIZE - DECIMAL
  • 1-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 2 MAX. PIPE SIZE - FRACTIONAL
  • 38.1 MIN. PIPE SIZE IN MM
  • 50.8 MAX. PIPE SIZE IN MM
  • 250 LOAD RATING IN LB
  • FM, UL, CUL APPLICABLE STANDARD
  • 250 LB LOAD RATING
  • (2) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE
  • YOOK[R] BRAND
  • ADJUSTABLE WIDTH 3-1/2 INCH
  • CENTER LINE DISTANCE 4-7/8 INCH
  • ITEMS/FEATURES U-HOOK
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 135 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1352006EG
Product Name Pipe Hanger
Hanger Type U-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Conduit Hanger - 5 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 100 lbs (45.35 kg)
View Details
Conduit Hanger - H1SBS - O-Z/Gedney
Specs
Material of Construction Steel
Features UL Listed
View Details
Conduit Hanger - PB6H5B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details