Pentair, Inc. Pipe Hanger 4030800EG

Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 13-1/8 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 203.2 MIN. PIPE SIZE IN MM 203.2 MAX. PIPE SIZE IN MM 2000 LOAD RATING IN LB UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 2000 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED PIPE ADJUSTABLE HEIGHT 2 INCH CENTER LINE DISTANCE 7-3/16 INCH ITEMS/FEATURES SPOT WELDED AND INSULATED PROTECTION SHIELD LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 403 MODEL "
Datasheet
Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 13-1/8 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 203.2 MIN. PIPE SIZE IN MM 203.2 MAX. PIPE SIZE IN MM 2000 LOAD RATING IN LB UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 2000 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED PIPE ADJUSTABLE HEIGHT 2 INCH CENTER LINE DISTANCE 7-3/16 INCH ITEMS/FEATURES SPOT WELDED AND INSULATED PROTECTION SHIELD LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 403 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4030800EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4030800EG
Pipe Hanger 4030800EG
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 13-1/8 INCH 8 INCH MIN. PIPE SIZE 8 INCH MAX. PIPE SIZE 8 MIN. PIPE SIZE - DECIMAL 8 MAX. PIPE SIZE - DECIMAL 8 MIN. PIPE SIZE - FRACTIONAL 8 MAX. PIPE SIZE - FRACTIONAL 203.2 MIN. PIPE SIZE IN MM 203.2 MAX. PIPE SIZE IN MM 2000 LOAD RATING IN LB UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 2000 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED PIPE ADJUSTABLE HEIGHT 2 INCH CENTER LINE DISTANCE 7-3/16 INCH ITEMS/FEATURES SPOT WELDED AND INSULATED PROTECTION SHIELD LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 403 MODEL "

"

  • CLEVIS, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 13-1/8 INCH
  • 8 INCH MIN. PIPE SIZE
  • 8 INCH MAX. PIPE SIZE
  • 8 MIN. PIPE SIZE - DECIMAL
  • 8 MAX. PIPE SIZE - DECIMAL
  • 8 MIN. PIPE SIZE - FRACTIONAL
  • 8 MAX. PIPE SIZE - FRACTIONAL
  • 203.2 MIN. PIPE SIZE IN MM
  • 203.2 MAX. PIPE SIZE IN MM
  • 2000 LOAD RATING IN LB
  • UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 2000 LB LOAD RATING
  • 7/8 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT INSULATED PIPE
  • ADJUSTABLE HEIGHT 2 INCH
  • CENTER LINE DISTANCE 7-3/16 INCH
  • ITEMS/FEATURES SPOT WELDED AND INSULATED PROTECTION SHIELD
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 403 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4030800EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1323 lbs (0.0600 kg)
View Details
Conduit To Rod Clamp - BGC-2P-DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze Alloy, Silicon Bronze Screw
Features UL Listed
View Details
Rigid/EMT Conduit Strap - CI1203 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Conduit Hanger - CD0B37 - Pentair, Inc.
Specs
Maximum Load 200 lbs (90.7 kg)
View Details