Pentair, Inc. Pipe Hanger 1351206EG

Description
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 1 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 25.4 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 250 LOAD RATING IN LB FM, UL, CUL APPLICABLE STANDARD 250 LB LOAD RATING (2) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE YOOK[R] BRAND ADJUSTABLE WIDTH 2-13/16 INCH CENTER LINE DISTANCE 5-1/4 INCH ITEMS/FEATURES U-HOOK LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 135 MODEL "
Datasheet
Description
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 1 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 25.4 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 250 LOAD RATING IN LB FM, UL, CUL APPLICABLE STANDARD 250 LB LOAD RATING (2) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE YOOK[R] BRAND ADJUSTABLE WIDTH 2-13/16 INCH CENTER LINE DISTANCE 5-1/4 INCH ITEMS/FEATURES U-HOOK LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 135 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1351206EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1351206EG
Pipe Hanger 1351206EG
" ADJUSTABLE, U TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 1 INCH MIN. PIPE SIZE 1-1/4 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1.25 MAX. PIPE SIZE - DECIMAL 1 MIN. PIPE SIZE - FRACTIONAL 1-1/4 MAX. PIPE SIZE - FRACTIONAL 25.4 MIN. PIPE SIZE IN MM 31.75 MAX. PIPE SIZE IN MM 250 LOAD RATING IN LB FM, UL, CUL APPLICABLE STANDARD 250 LB LOAD RATING (2) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE YOOK[R] BRAND ADJUSTABLE WIDTH 2-13/16 INCH CENTER LINE DISTANCE 5-1/4 INCH ITEMS/FEATURES U-HOOK LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 135 MODEL "

"

  • ADJUSTABLE, U TYPE
  • CARBON STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 1 INCH MIN. PIPE SIZE
  • 1-1/4 INCH MAX. PIPE SIZE
  • 1 MIN. PIPE SIZE - DECIMAL
  • 1.25 MAX. PIPE SIZE - DECIMAL
  • 1 MIN. PIPE SIZE - FRACTIONAL
  • 1-1/4 MAX. PIPE SIZE - FRACTIONAL
  • 25.4 MIN. PIPE SIZE IN MM
  • 31.75 MAX. PIPE SIZE IN MM
  • 250 LOAD RATING IN LB
  • FM, UL, CUL APPLICABLE STANDARD
  • 250 LB LOAD RATING
  • (2) #16 X 2 INCH WOOD DRIVE SCREW HANGER MOUNTING SIZE
  • YOOK[R] BRAND
  • ADJUSTABLE WIDTH 2-13/16 INCH
  • CENTER LINE DISTANCE 5-1/4 INCH
  • ITEMS/FEATURES U-HOOK
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 135 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1351206EG
Product Name Pipe Hanger
Hanger Type U-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit Hanger - 10B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 330 lbs (150 kg)
View Details
Conduit Hanger - H1WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details