Pentair, Inc. Pipe Hanger 4010125HD

Description
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 3 5/16 INCH 1 1/4 INCH MIN. PIPE SIZE 1 1/4 INCH MAX. PIPE SIZE 1 1/4 MIN. PIPE SIZE - FRACTIONAL 1 1/4 MAX. PIPE SIZE - FRACTIONAL 610 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE LINE CENTERLINE DISTANCE 2 3/8 INCH 401 MODEL "
Datasheet
Description
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 3 5/16 INCH 1 1/4 INCH MIN. PIPE SIZE 1 1/4 INCH MAX. PIPE SIZE 1 1/4 MIN. PIPE SIZE - FRACTIONAL 1 1/4 MAX. PIPE SIZE - FRACTIONAL 610 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE LINE CENTERLINE DISTANCE 2 3/8 INCH 401 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4010125HD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4010125HD
Pipe Hanger 4010125HD
" CLEVIS TYPE HOT DIP GALVANIZED ZINC COATED FINISH 3 5/16 INCH 1 1/4 INCH MIN. PIPE SIZE 1 1/4 INCH MAX. PIPE SIZE 1 1/4 MIN. PIPE SIZE - FRACTIONAL 1 1/4 MAX. PIPE SIZE - FRACTIONAL 610 LOAD RATING IN LB WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 APPLICABLE STANDARD 610 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND USED ON NON-INSULATED PIPE LINE CENTERLINE DISTANCE 2 3/8 INCH 401 MODEL "

"

  • CLEVIS TYPE
  • HOT DIP GALVANIZED ZINC COATED FINISH
  • 3 5/16 INCH
  • 1 1/4 INCH MIN. PIPE SIZE
  • 1 1/4 INCH MAX. PIPE SIZE
  • 1 1/4 MIN. PIPE SIZE - FRACTIONAL
  • 1 1/4 MAX. PIPE SIZE - FRACTIONAL
  • 610 LOAD RATING IN LB
  • WW-H-171 TYPE 1, MSS-SP-58, MSS-SP-69 APPLICABLE STANDARD
  • 610 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • USED ON NON-INSULATED PIPE LINE
  • CENTERLINE DISTANCE 2 3/8 INCH
  • 401 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4010125HD
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Conduit Hanger - 6 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 125 lbs (56.69 kg)
View Details
Conduit Hanger - H4WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details
Conduit Hanger - PB6H7B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.00 inch (76.20 mm)
View Details