Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE HANGERS AND CONDUIT HANGERS
PENTAIR, INC.
4061200S4 -- PIPE HANGER
Pentair, Inc.
Pipe Hanger
4061200S4
Description
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX. PIPE SIZE - DECIMAL 12 MIN. PIPE SIZE - FRACTIONAL 12 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD CADDY. BRAND WEIGHT 1200 LB PER 100 PACKAGING QUANTITY 30 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 406 MODEL "
Pentair, Inc.
Done
Datasheet
Description
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX. PIPE SIZE - DECIMAL 12 MIN. PIPE SIZE - FRACTIONAL 12 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD CADDY. BRAND WEIGHT 1200 LB PER 100 PACKAGING QUANTITY 30 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 406 MODEL "
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4061200S4
Pipe Hanger
4061200S4
" CLEVIS TYPE 304 STAINLESS STEEL FINISH FINISH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX. PIPE SIZE - DECIMAL 12 MIN. PIPE SIZE - FRACTIONAL 12 MAX. PIPE SIZE - FRACTIONAL MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD CADDY. BRAND WEIGHT 1200 LB PER 100 PACKAGING QUANTITY 30 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 406 MODEL "
"
CLEVIS TYPE
304 STAINLESS STEEL FINISH FINISH
12 INCH MIN. PIPE SIZE
12 INCH MAX. PIPE SIZE
12 MIN. PIPE SIZE - DECIMAL
12 MAX. PIPE SIZE - DECIMAL
12 MIN. PIPE SIZE - FRACTIONAL
12 MAX. PIPE SIZE - FRACTIONAL
MSS-SP-69 TYPE 1, WW-H-171 TYPE 1 APPLICABLE STANDARD
CADDY. BRAND
WEIGHT 1200 LB PER 100
PACKAGING QUANTITY 30 PER BOX
MAXIMUM PIPE SIZE - DECIMAL - UOM IN
MINIMUM PIPE SIZE - DECIMAL - UOM IN
406 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Pentair, Inc.
Product Category
Pipe Hangers and Conduit Hangers
Product Number
4061200S4
Product Name
Pipe Hanger
Hanger Type
Clevis Hanger
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pipe Clips
1971492
Specs
Material of Construction
Steel
Features
Lined
Pipe Size
0.71 inch (18.00 mm)
View Details
Minerallac Company
Conduit Hanger
6S
Specs
Support Type
Conduit Hanger
Material of Construction
Steel
Maximum Load
125 lbs (56.69 kg)
View Details
O-Z/Gedney
U Bolt - Non Metric
U-125SG
Specs
Material of Construction
Steel
Pipe Size
1.75 inch (44.45 mm)
View Details
Plasti-Bond/Perma-Cote/Korkap
Conduit Hanger
PB6H6B
Specs
Support Type
Conduit Hanger
Features
Coated; UL Listed
Pipe Size
2.50 inch (63.50 mm)
View Details