Pentair, Inc. Pipe Hanger 1050050S4

Description
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL .5 MAX. PIPE SIZE - DECIMAL 1/2 MIN. PIPE SIZE - FRACTIONAL 1/2 MAX. PIPE SIZE - FRACTIONAL CADDY. BRAND PACKAGING QUANTITY 100 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 105 MODEL
Datasheet
Description
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL .5 MAX. PIPE SIZE - DECIMAL 1/2 MIN. PIPE SIZE - FRACTIONAL 1/2 MAX. PIPE SIZE - FRACTIONAL CADDY. BRAND PACKAGING QUANTITY 100 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 105 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1050050S4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1050050S4
Pipe Hanger 1050050S4
1-PIECE TYPE 304 STAINLESS STEEL FINISH FINISH 1/2 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE .5 MIN. PIPE SIZE - DECIMAL .5 MAX. PIPE SIZE - DECIMAL 1/2 MIN. PIPE SIZE - FRACTIONAL 1/2 MAX. PIPE SIZE - FRACTIONAL CADDY. BRAND PACKAGING QUANTITY 100 PER BOX MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN 105 MODEL
  • 1-PIECE TYPE
  • 304 STAINLESS STEEL FINISH FINISH
  • 1/2 INCH MIN. PIPE SIZE
  • 1/2 INCH MAX. PIPE SIZE
  • .5 MIN. PIPE SIZE - DECIMAL
  • .5 MAX. PIPE SIZE - DECIMAL
  • 1/2 MIN. PIPE SIZE - FRACTIONAL
  • 1/2 MAX. PIPE SIZE - FRACTIONAL
  • CADDY. BRAND
  • PACKAGING QUANTITY 100 PER BOX
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • 105 MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1050050S4
Product Name Pipe Hanger
Pipe Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Conduit Hanger - 2B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 60 lbs (27.21 kg)
View Details
U Bolt - Non Metric - U-400SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 4.62 inch (117.47 mm)
View Details
Conduit Hanger - PMH2WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details