Pentair, Inc. Conduit Hanger 4270800EG

Description
" PIPE HANGER WITH CROSSBEAM TYPE 14 2/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 8 INCH TRADE SIZE 3/4 INCH MOUNTING HOLE SIZE 2000 LB LOAD CAPACITY CADDY[R] BRAND "
Datasheet
Description
" PIPE HANGER WITH CROSSBEAM TYPE 14 2/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 8 INCH TRADE SIZE 3/4 INCH MOUNTING HOLE SIZE 2000 LB LOAD CAPACITY CADDY[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 4270800EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
4270800EG
Conduit Hanger 4270800EG
" PIPE HANGER WITH CROSSBEAM TYPE 14 2/16 INCH H SIZE ELECTROPLATED ZINC FINISH CROSSBEAM INSTALLATION UL, FM APPROVAL 8 INCH TRADE SIZE 3/4 INCH MOUNTING HOLE SIZE 2000 LB LOAD CAPACITY CADDY[R] BRAND "

"

  • PIPE HANGER WITH CROSSBEAM TYPE
  • 14 2/16 INCH H SIZE
  • ELECTROPLATED ZINC FINISH
  • CROSSBEAM INSTALLATION
  • UL, FM APPROVAL
  • 8 INCH TRADE SIZE
  • 3/4 INCH MOUNTING HOLE SIZE
  • 2000 LB LOAD CAPACITY
  • CADDY[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4270800EG
Product Name Conduit Hanger
Maximum Load 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Constant Hanger Type 11 - 11 62 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Conduit Hanger - 1S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 50 lbs (22.68 kg)
View Details
Armored Cable/Flex Conduit Strap - CI1 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details