Pentair, Inc. Pipe Hanger 4031200EG

Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 19-5/8 INCH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX. PIPE SIZE - DECIMAL 12 MIN. PIPE SIZE - FRACTIONAL 12 MAX. PIPE SIZE - FRACTIONAL 304.8 MIN. PIPE SIZE IN MM 304.8 MAX. PIPE SIZE IN MM 3800 LOAD RATING IN LB WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 3800 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED PIPE ADJUSTABLE HEIGHT 2-1/2 INCH CENTER LINE DISTANCE 11-11/16 INCH ITEMS/FEATURES SPOT WELDED AND INSULATED PROTECTION SHIELD LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 403 MODEL "
Datasheet
Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 19-5/8 INCH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX. PIPE SIZE - DECIMAL 12 MIN. PIPE SIZE - FRACTIONAL 12 MAX. PIPE SIZE - FRACTIONAL 304.8 MIN. PIPE SIZE IN MM 304.8 MAX. PIPE SIZE IN MM 3800 LOAD RATING IN LB WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 3800 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED PIPE ADJUSTABLE HEIGHT 2-1/2 INCH CENTER LINE DISTANCE 11-11/16 INCH ITEMS/FEATURES SPOT WELDED AND INSULATED PROTECTION SHIELD LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 403 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4031200EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4031200EG
Pipe Hanger 4031200EG
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 19-5/8 INCH 12 INCH MIN. PIPE SIZE 12 INCH MAX. PIPE SIZE 12 MIN. PIPE SIZE - DECIMAL 12 MAX. PIPE SIZE - DECIMAL 12 MIN. PIPE SIZE - FRACTIONAL 12 MAX. PIPE SIZE - FRACTIONAL 304.8 MIN. PIPE SIZE IN MM 304.8 MAX. PIPE SIZE IN MM 3800 LOAD RATING IN LB WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 3800 LB LOAD RATING 7/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT INSULATED PIPE ADJUSTABLE HEIGHT 2-1/2 INCH CENTER LINE DISTANCE 11-11/16 INCH ITEMS/FEATURES SPOT WELDED AND INSULATED PROTECTION SHIELD LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 403 MODEL "

"

  • CLEVIS, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 19-5/8 INCH
  • 12 INCH MIN. PIPE SIZE
  • 12 INCH MAX. PIPE SIZE
  • 12 MIN. PIPE SIZE - DECIMAL
  • 12 MAX. PIPE SIZE - DECIMAL
  • 12 MIN. PIPE SIZE - FRACTIONAL
  • 12 MAX. PIPE SIZE - FRACTIONAL
  • 304.8 MIN. PIPE SIZE IN MM
  • 304.8 MAX. PIPE SIZE IN MM
  • 3800 LOAD RATING IN LB
  • WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 3800 LB LOAD RATING
  • 7/8 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT INSULATED PIPE
  • ADJUSTABLE HEIGHT 2-1/2 INCH
  • CENTER LINE DISTANCE 11-11/16 INCH
  • ITEMS/FEATURES SPOT WELDED AND INSULATED PROTECTION SHIELD
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 403 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4031200EG
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Conduit To Rod Clamp - GPL3905BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details
Armored Cable/Flex Conduit Strap - CI1 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 4550400EG - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details