Pentair, Inc. Pipe Hanger 454014

Description
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 3.268 TO 3.583 SCREW LENGTH 1.378 INCLUDES 3/8 CAP NUT 454 MODEL "
Datasheet
Description
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 3.268 TO 3.583 SCREW LENGTH 1.378 INCLUDES 3/8 CAP NUT 454 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 454014 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
454014
Pipe Hanger 454014
" SPLIT RING, STANDARD DUTY TYPE STEEL, EPDM-SBR MATERIAL ELECTROGALVANIZED FINISH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE MSS-SP-58 (TYPE-1) APPLICABLE STANDARD -58 TO 230 DEG F TEMPERATURE RATING 300 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 3.268 TO 3.583 SCREW LENGTH 1.378 INCLUDES 3/8 CAP NUT 454 MODEL "

"

  • SPLIT RING, STANDARD DUTY TYPE
  • STEEL, EPDM-SBR MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3 INCH MIN. PIPE SIZE
  • 3 INCH MAX. PIPE SIZE
  • MSS-SP-58 (TYPE-1) APPLICABLE STANDARD
  • -58 TO 230 DEG F TEMPERATURE RATING
  • 300 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 3.268 TO 3.583
  • SCREW LENGTH 1.378
  • INCLUDES 3/8 CAP NUT
  • 454 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 454014
Product Name Pipe Hanger
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Conduit Hanger - PMH1WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details
Angulating Constant Support Type 16 - 16 82 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Conduit Hanger - 2-1/2S - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 75 lbs (34.01 kg)
View Details