Pentair, Inc. Pipe Hanger 1150250EG

Description
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 5-9/16 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 525 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 2-7/8 INCH CENTER LINE DISTANCE 2-13/16 INCH 115 MODEL "
Datasheet
Description
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 5-9/16 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 525 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 2-7/8 INCH CENTER LINE DISTANCE 2-13/16 INCH 115 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1150250EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1150250EG
Pipe Hanger 1150250EG
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 5-9/16 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 525 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 2-7/8 INCH CENTER LINE DISTANCE 2-13/16 INCH 115 MODEL "

"

  • 1-PIECE, J TYPE
  • STEEL MATERIAL
  • PREGALVANIZED FINISH
  • 5-9/16 INCH
  • 2-1/2 INCH MIN. PIPE SIZE
  • 2-1/2 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD
  • 525 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 2-7/8 INCH
  • CENTER LINE DISTANCE 2-13/16 INCH
  • 115 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1150250EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Channel Conduit/Cable Clamp - 028N032 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.75 inch (44.45 mm)
View Details
Pipe Hanger - 4010200HD - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 610 lbs (277 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit To Rod Clamp - GPL-20 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze/Copper Alloy, Silicon Bronze Hardware
Features UL Listed
View Details