Mile-X Equipment, Inc. Baldor 1454 14" Buffer 7-1/2 HP, 3 PH, 1500/1800 RPM BAL1454

Description
1500/1800 RPM This Baldor Buffer ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator safety devices. Consult with a safety engineer before installation. Includes flanges and nuts but does not include wheels. Powerfully built to withstand the most demanding workloads. Large diameter shafts and over-sized permanently lubricated ball bearings Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects Designed for use with soft cloth wheels Supplied with magnetic starter, connected at factory for 230 volts. Specify voltage when ordering Not for use with wire wheels. Prices do not include pedestals or wheels. Some buffing applications may require the addition of operator safety devices such as guards and exhaust hoods with ventilation Features: Industrial Buffers Includes wheel flanges and nuts 3 Phase 50/60 Hertz 208-230-460 Volts Shipping Weight: 229 lbs UR and CSA Agency Approval Factory connected for 230, magnetic starter must be changed for other voltages Applications: Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.
Description
1500/1800 RPM This Baldor Buffer ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator safety devices. Consult with a safety engineer before installation. Includes flanges and nuts but does not include wheels. Powerfully built to withstand the most demanding workloads. Large diameter shafts and over-sized permanently lubricated ball bearings Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects Designed for use with soft cloth wheels Supplied with magnetic starter, connected at factory for 230 volts. Specify voltage when ordering Not for use with wire wheels. Prices do not include pedestals or wheels. Some buffing applications may require the addition of operator safety devices such as guards and exhaust hoods with ventilation Features: Industrial Buffers Includes wheel flanges and nuts 3 Phase 50/60 Hertz 208-230-460 Volts Shipping Weight: 229 lbs UR and CSA Agency Approval Factory connected for 230, magnetic starter must be changed for other voltages Applications: Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.

Suppliers

Company
Product
Description
Supplier Links
Baldor 1454 14
Coldwater, OH, USA
Baldor 1454 14" Buffer 7-1/2 HP, 3 PH, 1500/1800 RPM
BAL1454
Baldor 1454 14" Buffer 7-1/2 HP, 3 PH, 1500/1800 RPM BAL1454
1500/1800 RPM This Baldor Buffer ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator safety devices. Consult with a safety engineer before installation. Includes flanges and nuts but does not include wheels. Powerfully built to withstand the most demanding workloads. Large diameter shafts and over-sized permanently lubricated ball bearings Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects Designed for use with soft cloth wheels Supplied with magnetic starter, connected at factory for 230 volts. Specify voltage when ordering Not for use with wire wheels. Prices do not include pedestals or wheels. Some buffing applications may require the addition of operator safety devices such as guards and exhaust hoods with ventilation Features: Industrial Buffers Includes wheel flanges and nuts 3 Phase 50/60 Hertz 208-230-460 Volts Shipping Weight: 229 lbs UR and CSA Agency Approval Factory connected for 230, magnetic starter must be changed for other voltages Applications: Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.

1500/1800 RPM

This Baldor Buffer ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above.

Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator safety devices. Consult with a safety engineer before installation. Includes flanges and nuts but does not include wheels.

Powerfully built to withstand the most demanding workloads.

  • Large diameter shafts and over-sized permanently lubricated ball bearings
  • Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects
  • Designed for use with soft cloth wheels
  • Supplied with magnetic starter, connected at factory for 230 volts. Specify voltage when ordering
  • Not for use with wire wheels. Prices do not include pedestals or wheels. Some buffing applications may require the addition of operator safety devices such as guards and exhaust hoods with ventilation

Features:

  • Industrial Buffers
  • Includes wheel flanges and nuts
  • 3 Phase
  • 50/60 Hertz
  • 208-230-460 Volts
  • Shipping Weight: 229 lbs
  • UR and CSA Agency Approval
  • Factory connected for 230, magnetic starter must be changed for other voltages

Applications:

Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Polishing and Buffing Machines
Product Number BAL1454
Product Name Baldor 1454 14" Buffer 7-1/2 HP, 3 PH, 1500/1800 RPM
Unlock Full Specs
to access all available technical data

Similar Products

Camshaft Microfinishing Machine - TF Series - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Automotive or Paint; Cam shaft or crankshaft grinder
View Details
Spectrum System 1000® - SS-1000 - LECO Corporation
Specs
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Metallographic or Spectrographic Applications
Rotary Speed 500 rpm
View Details
VARILEX® WSF 1800 - 65000A - CS UNITEC
Specs
Type Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld; Portable
Applications / Materials Abraded Metal; Building & Construction; Clean / Surface Prep
View Details
Mini Polisher - 3129XPA - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type Buffer; Abrasive disc or grinding wheel face grinder
Mounting Handheld
Applications / Materials Abraded Metal; Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites
View Details