Mile-X Equipment, Inc. Baldor 359T 1/2 HP 1-Speed Polishing Motor 115V/60h BAL359T

Description
Baldor 359T 1/2 HP 1-Speed Polishing Motor 115V/60h Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord with plug, rubber feet and heavy construction to minimize vibration, provisions for mounting to a laboratory bench are provided as well. Baldor polishing motors are sealed bearing high performance heavy duty motors made for many years of continuous trouble free use. The dynamically balanced rotor and shaft provides vibration free and amazingly quiet operation. The sealed ball bearings are lubricated for life and will never be affected by dust and debris. All this in a made in the USA product with a full 3 year warranty.Taper fit spindles sold separately, 115V/60H, 3 amps. This is the Baldor 359T 1-speed 1/2 HP polishing motor with taper fit shafts. Baldor taper fit shafts use special taper fit spindles that slide onto the taper fit shafts and then are "tapped" at the spindle end for a secure friction fit. Spindles are removed by rotating the spindle removing rings. As the screw-fit rings rotate out, they push the friction fit spindles off the shaft. The 359T measures 14-1/4" from tip to tip of the taper fit shafts. The shaft height is 5-1/4" measured from the middle of the shafts. Features: Moisture resistant copper windings 0.355in Shaft with 0.25in Taper per ft. Totally enclosed construction Rubber feet UL and CSA listed 3 year warranty 8 foot, 3 conductor cord with plug is standard Factory connected for 115 volts, power cord without plug Shipping Weight 36lbs Applications:
Description
Baldor 359T 1/2 HP 1-Speed Polishing Motor 115V/60h Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord with plug, rubber feet and heavy construction to minimize vibration, provisions for mounting to a laboratory bench are provided as well. Baldor polishing motors are sealed bearing high performance heavy duty motors made for many years of continuous trouble free use. The dynamically balanced rotor and shaft provides vibration free and amazingly quiet operation. The sealed ball bearings are lubricated for life and will never be affected by dust and debris. All this in a made in the USA product with a full 3 year warranty.Taper fit spindles sold separately, 115V/60H, 3 amps. This is the Baldor 359T 1-speed 1/2 HP polishing motor with taper fit shafts. Baldor taper fit shafts use special taper fit spindles that slide onto the taper fit shafts and then are "tapped" at the spindle end for a secure friction fit. Spindles are removed by rotating the spindle removing rings. As the screw-fit rings rotate out, they push the friction fit spindles off the shaft. The 359T measures 14-1/4" from tip to tip of the taper fit shafts. The shaft height is 5-1/4" measured from the middle of the shafts. Features: Moisture resistant copper windings 0.355in Shaft with 0.25in Taper per ft. Totally enclosed construction Rubber feet UL and CSA listed 3 year warranty 8 foot, 3 conductor cord with plug is standard Factory connected for 115 volts, power cord without plug Shipping Weight 36lbs Applications:

Suppliers

Company
Product
Description
Supplier Links
Baldor 359T 1/2 HP 1-Speed Polishing Motor 115V/60h - BAL359T - Mile-X Equipment, Inc.
Coldwater, OH, USA
Baldor 359T 1/2 HP 1-Speed Polishing Motor 115V/60h
BAL359T
Baldor 359T 1/2 HP 1-Speed Polishing Motor 115V/60h BAL359T
Baldor 359T 1/2 HP 1-Speed Polishing Motor 115V/60h Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord with plug, rubber feet and heavy construction to minimize vibration, provisions for mounting to a laboratory bench are provided as well. Baldor polishing motors are sealed bearing high performance heavy duty motors made for many years of continuous trouble free use. The dynamically balanced rotor and shaft provides vibration free and amazingly quiet operation. The sealed ball bearings are lubricated for life and will never be affected by dust and debris. All this in a made in the USA product with a full 3 year warranty.Taper fit spindles sold separately, 115V/60H, 3 amps. This is the Baldor 359T 1-speed 1/2 HP polishing motor with taper fit shafts. Baldor taper fit shafts use special taper fit spindles that slide onto the taper fit shafts and then are "tapped" at the spindle end for a secure friction fit. Spindles are removed by rotating the spindle removing rings. As the screw-fit rings rotate out, they push the friction fit spindles off the shaft. The 359T measures 14-1/4" from tip to tip of the taper fit shafts. The shaft height is 5-1/4" measured from the middle of the shafts. Features: Moisture resistant copper windings 0.355in Shaft with 0.25in Taper per ft. Totally enclosed construction Rubber feet UL and CSA listed 3 year warranty 8 foot, 3 conductor cord with plug is standard Factory connected for 115 volts, power cord without plug Shipping Weight 36lbs Applications:

Baldor 359T 1/2 HP 1-Speed Polishing Motor 115V/60h

Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord with plug, rubber feet and heavy construction to minimize vibration, provisions for mounting to a laboratory bench are provided as well.

Baldor polishing motors are sealed bearing high performance heavy duty motors made for many years of continuous trouble free use. The dynamically balanced rotor and shaft provides vibration free and amazingly quiet operation. The sealed ball bearings are lubricated for life and will never be affected by dust and debris. All this in a made in the USA product with a full 3 year warranty.Taper fit spindles sold separately, 115V/60H, 3 amps.

This is the Baldor 359T 1-speed 1/2 HP polishing motor with taper fit shafts. Baldor taper fit shafts use special taper fit spindles that slide onto the taper fit shafts and then are "tapped" at the spindle end for a secure friction fit. Spindles are removed by rotating the spindle removing rings. As the screw-fit rings rotate out, they push the friction fit spindles off the shaft.

The 359T measures 14-1/4" from tip to tip of the taper fit shafts. The shaft height is 5-1/4" measured from the middle of the shafts.

Features:

  • Moisture resistant copper windings
  • 0.355in Shaft with 0.25in Taper per ft.
  • Totally enclosed construction
  • Rubber feet
  • UL and CSA listed
  • 3 year warranty
  • 8 foot, 3 conductor cord with plug is standard
  • Factory connected for 115 volts, power cord without plug
  • Shipping Weight 36lbs

Applications:

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Polishing and Buffing Machines
Product Number BAL359T
Product Name Baldor 359T 1/2 HP 1-Speed Polishing Motor 115V/60h
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Polisher - GFC-01 - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Applications / Materials Abraded Ophthalmic or Optical
View Details
Stationary Grinder, End-of Arm-Tooling - MA 070-153V/S1 - DEPRAG, Inc.
Specs
Mounting Robot Arm
Applications / Materials Abraded Automotive or Paint
Rotary Speed 15300 rpm
View Details
EP10 - Stand-Alone Electropolishing System -  - Steven Douglas Corp. (SDC)
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Metal; Medical Devices or Biotech Parts
View Details
Spectrum System 1000® - SS-1000 - LECO Corporation
Specs
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Metallographic or Spectrographic Applications
Rotary Speed 500 rpm
View Details