Baldor 342 Grinder/Buffer Dental Lathe
Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord with plug, rubber feet and heavy construction to minimize vibration, provisions for mounting to a laboratory bench are provided as well.
Features:
Moisture resistant copper windings
0.355in Shaft with 0.25in Taper per ft.
Totally enclosed construction
Rubber feet
UL and CSA listed
3 year warranty
8 foot, 3 conductor cord with plug is standard
Factory connected for 220/240 volts, power cord without plug
Dual Speed
Shipping Weight 31lbs
Applications:
Prefered by Dentists, Dental Lab Technicians, Jewelers, Lapidary and others for precision, trouble free polishing.
Baldor 342 Grinder/Buffer Dental Lathe
Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord with plug, rubber feet and heavy construction to minimize vibration, provisions for mounting to a laboratory bench are provided as well.
Features:
- Moisture resistant copper windings
- 0.355in Shaft with 0.25in Taper per ft.
- Totally enclosed construction
- Rubber feet
- UL and CSA listed
- 3 year warranty
- 8 foot, 3 conductor cord with plug is standard
- Factory connected for 220/240 volts, power cord without plug
- Dual Speed
- Shipping Weight 31lbs
Applications:
Prefered by Dentists, Dental Lab Technicians, Jewelers, Lapidary and others for precision, trouble free polishing.