Mile-X Equipment, Inc. Baldor 409B 10" Buffer 1-1/2 HP, 3 PH, 1500/1800 RPM BAL409B

Description
Baldor Buffer 1½ HP, 3 PH, 208-230/460 Volt, 1500/1800 RPM Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator safety devices. Consult with a safety engineer before installation. Include flanges and nuts but does not include wheels. Powerfully built to withstand the most demanding workloads. Large diameter shafts and over-sized permanently lubricated ball bearings. Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects. Designed for use with soft cloth wheels. Supplied with on/off switch connected for 208-230 volts less cord. Features: Industrial Buffers Includes wheel flanges & nuts Three-Phase 50/60 Hertz 208-230-460 Volts Shipping Weight: 59 lbs UR and CSA Agency Approval Factory connected for 208-230 volts, no power cord Applications: Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.
Description
Baldor Buffer 1½ HP, 3 PH, 208-230/460 Volt, 1500/1800 RPM Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator safety devices. Consult with a safety engineer before installation. Include flanges and nuts but does not include wheels. Powerfully built to withstand the most demanding workloads. Large diameter shafts and over-sized permanently lubricated ball bearings. Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects. Designed for use with soft cloth wheels. Supplied with on/off switch connected for 208-230 volts less cord. Features: Industrial Buffers Includes wheel flanges & nuts Three-Phase 50/60 Hertz 208-230-460 Volts Shipping Weight: 59 lbs UR and CSA Agency Approval Factory connected for 208-230 volts, no power cord Applications: Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.

Suppliers

Company
Product
Description
Supplier Links
Baldor 409B 10
Coldwater, OH, USA
Baldor 409B 10" Buffer 1-1/2 HP, 3 PH, 1500/1800 RPM
BAL409B
Baldor 409B 10" Buffer 1-1/2 HP, 3 PH, 1500/1800 RPM BAL409B
Baldor Buffer 1½ HP, 3 PH, 208-230/460 Volt, 1500/1800 RPM Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator safety devices. Consult with a safety engineer before installation. Include flanges and nuts but does not include wheels. Powerfully built to withstand the most demanding workloads. Large diameter shafts and over-sized permanently lubricated ball bearings. Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects. Designed for use with soft cloth wheels. Supplied with on/off switch connected for 208-230 volts less cord. Features: Industrial Buffers Includes wheel flanges & nuts Three-Phase 50/60 Hertz 208-230-460 Volts Shipping Weight: 59 lbs UR and CSA Agency Approval Factory connected for 208-230 volts, no power cord Applications: Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.

Baldor Buffer 1½ HP, 3 PH, 208-230/460 Volt, 1500/1800 RPM

Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator safety devices. Consult with a safety engineer before installation. Include flanges and nuts but does not include wheels.

  • Powerfully built to withstand the most demanding workloads.
  • Large diameter shafts and over-sized permanently lubricated ball bearings.
  • Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects.
  • Designed for use with soft cloth wheels.
  • Supplied with on/off switch connected for 208-230 volts less cord.

Features:

  • Industrial Buffers
  • Includes wheel flanges & nuts
  • Three-Phase
  • 50/60 Hertz
  • 208-230-460 Volts
  • Shipping Weight: 59 lbs
  • UR and CSA Agency Approval
  • Factory connected for 208-230 volts, no power cord

Applications:

Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Polishing and Buffing Machines
Product Number BAL409B
Product Name Baldor 409B 10" Buffer 1-1/2 HP, 3 PH, 1500/1800 RPM
Unlock Full Specs
to access all available technical data

Similar Products

Four Corners Pressure Fiber Polishing Machine -  - Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Rotary Speed 30 to 180 rpm
View Details
Spectrum System 1000® - SS-1000 - LECO Corporation
Specs
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Metallographic or Spectrographic Applications
Rotary Speed 500 rpm
View Details
Pipe Belt Grinder - PIPE-MAX - CS UNITEC
Specs
Type Polisher
Mounting Handheld; Portable
Applications / Materials Abraded Metal; Clean / Surface Prep
View Details
Heavy Duty Air High-Speed Tire Buffer - 327 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Mounting Handheld
Applications / Materials Abraded Automotive or Paint; Tires
Rotary Speed 22000 rpm
View Details