Mile-X Equipment, Inc. Baldor 1251 Buffer 2 HP,1 PH, 3600 RPM BAL1251

Description
Baldor Buffer 2 HP, 1 PH, 3600 RPM This Baldor Buffer ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the additon of operator safety devices. Consult with a safety engineer before installation. Includes flanges and nuts but does not include wheels. Features: Powerfully built to withstand the most demanding workloads. Large diameter shafts and over-sized permanently lubricated ball bearings. Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects. Designed for use with soft cloth wheels. Shipping Weight: 160 lbs UR Agency Approval Factory connected for 230, manual starter, specify voltage when ordering Applications: Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.
Description
Baldor Buffer 2 HP, 1 PH, 3600 RPM This Baldor Buffer ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the additon of operator safety devices. Consult with a safety engineer before installation. Includes flanges and nuts but does not include wheels. Features: Powerfully built to withstand the most demanding workloads. Large diameter shafts and over-sized permanently lubricated ball bearings. Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects. Designed for use with soft cloth wheels. Shipping Weight: 160 lbs UR Agency Approval Factory connected for 230, manual starter, specify voltage when ordering Applications: Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.

Suppliers

Company
Product
Description
Supplier Links
Baldor 1251 Buffer 2 HP,1 PH, 3600 RPM - BAL1251 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Baldor 1251 Buffer 2 HP,1 PH, 3600 RPM
BAL1251
Baldor 1251 Buffer 2 HP,1 PH, 3600 RPM BAL1251
Baldor Buffer 2 HP, 1 PH, 3600 RPM This Baldor Buffer ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the additon of operator safety devices. Consult with a safety engineer before installation. Includes flanges and nuts but does not include wheels. Features: Powerfully built to withstand the most demanding workloads. Large diameter shafts and over-sized permanently lubricated ball bearings. Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects. Designed for use with soft cloth wheels. Shipping Weight: 160 lbs UR Agency Approval Factory connected for 230, manual starter, specify voltage when ordering Applications: Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.

Baldor Buffer 2 HP, 1 PH, 3600 RPM

This Baldor Buffer ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above.

Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the additon of operator safety devices. Consult with a safety engineer before installation. Includes flanges and nuts but does not include wheels.

Features:

  • Powerfully built to withstand the most demanding workloads.
  • Large diameter shafts and over-sized permanently lubricated ball bearings.
  • Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects.
  • Designed for use with soft cloth wheels.
  • Shipping Weight: 160 lbs
  • UR Agency Approval
  • Factory connected for 230, manual starter, specify voltage when ordering

Applications:

Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Polishing and Buffing Machines
Product Number BAL1251
Product Name Baldor 1251 Buffer 2 HP,1 PH, 3600 RPM
Unlock Full Specs
to access all available technical data

Similar Products

Four Corners Pressure Fiber Polishing Machine -  - Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Rotary Speed 30 to 180 rpm
View Details
Spectrum System 1000® - SS-1000 - LECO Corporation
Specs
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Metallographic or Spectrographic Applications
Rotary Speed 500 rpm
View Details
Pipe Belt Grinder - PIPE-MAX - CS UNITEC
Specs
Type Polisher
Mounting Handheld; Portable
Applications / Materials Abraded Metal; Clean / Surface Prep
View Details
Polishers - Pro Series 7P - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type Buffer
Mounting Handheld
Applications / Materials Abraded Metal; Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites
View Details