Mile-X Equipment, Inc. Baldor 111 Buffer 1/3 HP,1 PH, 3600 RPM BAL111

Description
Baldor Buffer 1/3 HP, 1 PH, 115 Volt, 3600 RPM Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator saftey devices. Consult with a safety engineer before installation. Includes flanges and nuts but does not include wheels. Powerfully built to withstand the most demanding workloads. Large diameter shafts and over-sized permanently lubricated ball bearings. Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects. Designed for use with soft cloth wheels. Supplied with 8-ft. 3-conductor power cord and on/off switch connected for 115 volts. Features: Industrial buffers Includes flanges and nuts Single phase 60 Hertz 115 volt Shipping Weight: 25 lbs UR Agency Approved Factory connected for 115 volts, power cord supplied Applications: Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.
Description
Baldor Buffer 1/3 HP, 1 PH, 115 Volt, 3600 RPM Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator saftey devices. Consult with a safety engineer before installation. Includes flanges and nuts but does not include wheels. Powerfully built to withstand the most demanding workloads. Large diameter shafts and over-sized permanently lubricated ball bearings. Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects. Designed for use with soft cloth wheels. Supplied with 8-ft. 3-conductor power cord and on/off switch connected for 115 volts. Features: Industrial buffers Includes flanges and nuts Single phase 60 Hertz 115 volt Shipping Weight: 25 lbs UR Agency Approved Factory connected for 115 volts, power cord supplied Applications: Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.

Suppliers

Company
Product
Description
Supplier Links
Baldor 111 Buffer 1/3 HP,1 PH, 3600 RPM - BAL111 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Baldor 111 Buffer 1/3 HP,1 PH, 3600 RPM
BAL111
Baldor 111 Buffer 1/3 HP,1 PH, 3600 RPM BAL111
Baldor Buffer 1/3 HP, 1 PH, 115 Volt, 3600 RPM Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator saftey devices. Consult with a safety engineer before installation. Includes flanges and nuts but does not include wheels. Powerfully built to withstand the most demanding workloads. Large diameter shafts and over-sized permanently lubricated ball bearings. Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects. Designed for use with soft cloth wheels. Supplied with 8-ft. 3-conductor power cord and on/off switch connected for 115 volts. Features: Industrial buffers Includes flanges and nuts Single phase 60 Hertz 115 volt Shipping Weight: 25 lbs UR Agency Approved Factory connected for 115 volts, power cord supplied Applications: Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.

Baldor Buffer 1/3 HP, 1 PH, 115 Volt, 3600 RPM

Buffers are designed for use with soft cloth wheels ONLY. Specific buffing applications may require the addition of operator saftey devices. Consult with a safety engineer before installation. Includes flanges and nuts but does not include wheels.

  • Powerfully built to withstand the most demanding workloads.
  • Large diameter shafts and over-sized permanently lubricated ball bearings.
  • Long shaft extensions and slim motor design provides extra clearance for buffing and polishing odd-shaped objects.
  • Designed for use with soft cloth wheels.
  • Supplied with 8-ft. 3-conductor power cord and on/off switch connected for 115 volts.

Features:

  • Industrial buffers
  • Includes flanges and nuts
  • Single phase
  • 60 Hertz
  • 115 volt
  • Shipping Weight: 25 lbs
  • UR Agency Approved
  • Factory connected for 115 volts, power cord supplied

Applications:

Baldor Industrial Buffers are made to use with soft cloth buffing wheels and buffing compounds. Used for buffing and polishing objects to various degrees of luster.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Polishing and Buffing Machines
Product Number BAL111
Product Name Baldor 111 Buffer 1/3 HP,1 PH, 3600 RPM
Unlock Full Specs
to access all available technical data

Similar Products

Four Corners Pressure Fiber Polishing Machine -  - Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Rotary Speed 30 to 180 rpm
View Details
Pipe Belt Grinder - PIPE-MAX - CS UNITEC
Specs
Type Polisher
Mounting Handheld; Portable
Applications / Materials Abraded Metal; Clean / Surface Prep
View Details
Stationary Grinder, End-of Arm-Tooling - MA 070-153V/S1 - DEPRAG, Inc.
Specs
Mounting Robot Arm
Applications / Materials Abraded Automotive or Paint
Rotary Speed 15300 rpm
View Details
 - Deltagrind 4 - CMS North America, Inc.
CMS North America, Inc.
Specs
Mounting Floor
Applications / Materials Abraded Ceramics / Glass
Power Source Electric Motor
View Details