Mile-X Equipment, Inc. Baldor 340 Dental Lathe BAL340

Description
Baldor 340 Dental Lathe Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord with plug, rubber feet and heavy construction to minimize vibration, provisions for mounting to a laboratory bench are provided as well. Features: Moisture resistant copper windings 0.355in Shaft with 0.25in Taper per ft. Totally enclosed construction Rubber feet UL and CSA listed 3 year warranty 8 foot, 3 conductor cord with plug is standard Factory connected for 115 volts, power cord supplied Dual Speed Shipping weight: 32lbs Applications: Prefered by Dentists, Dental Lab Technicians, Jewelers, Lapidary and others for precision, trouble free polishing.
Description
Baldor 340 Dental Lathe Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord with plug, rubber feet and heavy construction to minimize vibration, provisions for mounting to a laboratory bench are provided as well. Features: Moisture resistant copper windings 0.355in Shaft with 0.25in Taper per ft. Totally enclosed construction Rubber feet UL and CSA listed 3 year warranty 8 foot, 3 conductor cord with plug is standard Factory connected for 115 volts, power cord supplied Dual Speed Shipping weight: 32lbs Applications: Prefered by Dentists, Dental Lab Technicians, Jewelers, Lapidary and others for precision, trouble free polishing.

Suppliers

Company
Product
Description
Supplier Links
Baldor 340 Dental Lathe - BAL340 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Baldor 340 Dental Lathe
BAL340
Baldor 340 Dental Lathe BAL340
Baldor 340 Dental Lathe Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord with plug, rubber feet and heavy construction to minimize vibration, provisions for mounting to a laboratory bench are provided as well. Features: Moisture resistant copper windings 0.355in Shaft with 0.25in Taper per ft. Totally enclosed construction Rubber feet UL and CSA listed 3 year warranty 8 foot, 3 conductor cord with plug is standard Factory connected for 115 volts, power cord supplied Dual Speed Shipping weight: 32lbs Applications: Prefered by Dentists, Dental Lab Technicians, Jewelers, Lapidary and others for precision, trouble free polishing.

Baldor 340 Dental Lathe

Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord with plug, rubber feet and heavy construction to minimize vibration, provisions for mounting to a laboratory bench are provided as well.

Features:

  • Moisture resistant copper windings
  • 0.355in Shaft with 0.25in Taper per ft.
  • Totally enclosed construction
  • Rubber feet
  • UL and CSA listed
  • 3 year warranty
  • 8 foot, 3 conductor cord with plug is standard
  • Factory connected for 115 volts, power cord supplied
  • Dual Speed
  • Shipping weight: 32lbs

Applications:

Prefered by Dentists, Dental Lab Technicians, Jewelers, Lapidary and others for precision, trouble free polishing.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Polishing and Buffing Machines
Product Number BAL340
Product Name Baldor 340 Dental Lathe
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Polisher - GFC-01 - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Applications / Materials Abraded Ophthalmic or Optical
View Details
Electric Grinder/Polisher/Sander - 5455 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Abrasive disc or grinding wheel face grinder
Rotary Speed 0 to 1750 rpm
Power Source Electric Motor
View Details
Portable Pneumatic Surface Finisher - LP 1503 AIR - CS UNITEC
Specs
Type Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld; Portable
Applications / Materials Abraded Metal; Wood; Building & Construction; Clean / Surface Prep; Plastics or Composites
View Details
Rotary Hand Pieces - NMS Series - DME Company
Specs
Mounting Handheld
Applications / Materials Abraded Tool and Die
Rotary Speed 15000 to 55000 rpm
View Details