WAGO Datasheets for DIN Connectors

DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut für Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched, and protected by a metal skirt to ensure that pins line up correctly.
DIN Connectors: Learn more

Page: 1 2 3 4 5
Product Name Notes
2-conductor ground terminal block; 16 mm²; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 16,00 mm²; green-yellow
Multilevel installation terminal block; with operating slots and push-button; 2.5 mm²; Carrier terminal block without knife; L/N/PE; Push-in CAGE CLAMP®; 2,50 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 2.5 mm²; Carrier terminal block without knife; N/L/PE; Push-in CAGE CLAMP®; 2,50 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 2.5 mm²; Carrier terminal block without knife; P1/P2/PE; Push-in CAGE CLAMP®; 2,50 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 2.5 mm²; Carrier terminal block without knife; P2/P1/PE; Push-in CAGE CLAMP®; 2,50 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 2.5 mm²; L/L/PE; Push-in CAGE CLAMP®; 2,50 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 2.5 mm²; L/L; Push-in CAGE CLAMP®; 2,50 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 2.5 mm²; L; Push-in CAGE CLAMP®; 2,50 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 2.5 mm²; N/L/PE; Push-in CAGE CLAMP®; 2,50 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 2.5 mm²; N/L; Push-in CAGE CLAMP®; 2,50 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 2.5 mm²; N; Push-in CAGE CLAMP®; 2,50 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 2.5 mm²; with pivoting knife disconnect; LTi/L/PE; Push-in CAGE CLAMP®; 2,50 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 2.5 mm²; with pivoting knife disconnect; NTi/L/PE; Push-in CAGE CLAMP®; 2,50 mm²; gray
Multilevel installation terminal block; with push-button; 2.5 mm²; Carrier terminal block without knife; N/L/PE; Push-in CAGE CLAMP®; 2,50 mm²; gray
Multilevel installation terminal block; with push-button; 2.5 mm²; L/L; Push-in CAGE CLAMP®; 2,50 mm²; gray
Multilevel installation terminal block; with push-button; 2.5 mm²; with pivoting knife disconnect; NTi/L/PE; Push-in CAGE CLAMP®; 2,50 mm²; gray

<< Prev Next >>