WAGO Terminal Block Marker Strips 210-333/800-002

Description
Connector Label, Adhesive For Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Adhesive For Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 2946-210-333/800-002-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
2946-210-333/800-002-ND
Terminal Block Marker Strips 2946-210-333/800-002-ND
Connector Label, Adhesive For Terminal Blocks

Connector Label, Adhesive For Terminal Blocks

Buy Now Datasheet
Marking Strips; As A Din A4 Sheet; Marked; 1 - 10 (80X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Rohs Compliant Wago - 06R3627 - Newark, An Avnet Company
Chicago, IL, United States
Marking Strips; As A Din A4 Sheet; Marked; 1 - 10 (80X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Rohs Compliant Wago
06R3627
Marking Strips; As A Din A4 Sheet; Marked; 1 - 10 (80X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Rohs Compliant Wago 06R3627
Marking strips; as a DIN A4 sheet; MARKED; 1 - 10 (80x); Strip width 6 mm; Strip length 182 mm; Horizontal marking; Self-adhesive; white RoHS Compliant: Yes

Marking strips; as a DIN A4 sheet; MARKED; 1 - 10 (80x); Strip width 6 mm; Strip length 182 mm; Horizontal marking; Self-adhesive; white RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-210-333/800-002-ND 06R3627
Product Name Terminal Block Marker Strips Marking Strips; As A Din A4 Sheet; Marked; 1 - 10 (80X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Rohs Compliant Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22016-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details