WAGO Din Rail, Channel 2201-1307

Description
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 14-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 14-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2201-1307-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2201-1307-ND
Din Rail, Channel 2946-2201-1307-ND
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 14-22 AWG

Terminal Block Connector 3 Position Ground, Earth Green, Yellow 14-22 AWG

Buy Now Datasheet
3-Conductor Ground Terminal Block; With Push-Button; 1.5 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 1,50 Mm ; Green-Yellow Rohs Compliant ... - 07AH1643 - Newark, An Avnet Company
Chicago, IL, United States
3-Conductor Ground Terminal Block; With Push-Button; 1.5 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 1,50 Mm ; Green-Yellow Rohs Compliant ...
07AH1643
3-Conductor Ground Terminal Block; With Push-Button; 1.5 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 1,50 Mm ; Green-Yellow Rohs Compliant ... 07AH1643
3-conductor ground terminal block; with push-button; 1.5 mm ; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 1,50 mm ; green-yellow RoHS Compliant: Yes

3-conductor ground terminal block; with push-button; 1.5 mm ; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 1,50 mm ; green-yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2201-1307-ND 07AH1643
Product Name Din Rail, Channel 3-Conductor Ground Terminal Block; With Push-Button; 1.5 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 1,50 Mm ; Green-Yellow Rohs Compliant ...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers