WAGO Datasheets for DIN Connectors

DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut für Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched, and protected by a metal skirt to ensure that pins line up correctly.
DIN Connectors: Learn more

Page: 1 2 3 4 5
Product Name Notes
1-conductor female connector; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 2-pole; with integrated end plate; 2,50 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 4 mm²; L/L/PE; Push-in CAGE CLAMP®; 4,00 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 4 mm²; L/L; Push-in CAGE CLAMP®; 4,00 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 4 mm²; N/L/PE; Push-in CAGE CLAMP®; 4,00 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 4 mm²; N/L; Push-in CAGE CLAMP®; 4,00 mm²; gray
Multilevel installation terminal block; with operating slots and push-button; 4 mm²; with N-disconnect slide link; NT/L/PE; Push-in CAGE CLAMP®; 4,00 mm²; gray
Multilevel installation terminal block; with push-button; 4 mm²; L/L/PE; Push-in CAGE CLAMP®; 4,00 mm²; gray
Multilevel installation terminal block; with push-button; 4 mm²; L/L; Push-in CAGE CLAMP®; 4,00 mm²; gray
Multilevel installation terminal block; with push-button; 4 mm²; N/L/PE; Push-in CAGE CLAMP®; 4,00 mm²; gray
Multilevel installation terminal block; with push-button; 4 mm²; N/L; Push-in CAGE CLAMP®; 4,00 mm²; gray
Multilevel installation terminal block; with push-button; 4 mm²; with N-disconnect slide link; NT/L/PE; Push-in CAGE CLAMP®; 4,00 mm²; gray

<< Prev Next >>