Terminal Block Connector 3 Position Feed Through Gray 16-24 AWG
3-conductor through terminal block; with push-button; 1 mm ; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 1,00 mm ; gray RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2946-2200-1301-ND | 07AH1632 |
| Product Name | Din Rail, Channel | 3-Conductor Through Terminal Block; With Push-Button; 1 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 1,00 Mm ; Gray Rohs Compliant Wago |
| Connector Type | DIN Connector |