WAGO Terminal Block Marker Strips 210-333/800-077

Description
Connector Label, Adhesive For Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Adhesive For Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 2946-210-333/800-077-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
2946-210-333/800-077-ND
Terminal Block Marker Strips 2946-210-333/800-077-ND
Connector Label, Adhesive For Terminal Blocks

Connector Label, Adhesive For Terminal Blocks

Buy Now Datasheet
Marking Strips; As A Din A4 Sheet; Marked; N (880X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Wago - 76R2742 - Newark, An Avnet Company
Chicago, IL, United States
Marking Strips; As A Din A4 Sheet; Marked; N (880X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Wago
76R2742
Marking Strips; As A Din A4 Sheet; Marked; N (880X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Wago 76R2742
Marking strips; as a DIN A4 sheet; MARKED; N (880x); Strip width 6 mm; Strip length 182 mm; Horizontal marking; Self-adhesive; white

Marking strips; as a DIN A4 sheet; MARKED; N (880x); Strip width 6 mm; Strip length 182 mm; Horizontal marking; Self-adhesive; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-210-333/800-077-ND 76R2742
Product Name Terminal Block Marker Strips Marking Strips; As A Din A4 Sheet; Marked; N (880X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-466-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details