WAGO Terminal Block Wire Ferrules 216-202

Description
Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Request a Quote Datasheet
Description
Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 2946-216-202-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
2946-216-202-ND
Terminal Block Wire Ferrules 2946-216-202-ND
Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire

Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire

Buy Now Datasheet
Terminal Block Accessories - 216-202 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
216-202
Terminal Block Accessories 216-202
FERRULE; SLEEVE FOR 0.75 MM / 18

FERRULE; SLEEVE FOR 0.75 MM / 18

Supplier's Site Datasheet
WAGO Ferrules - 216-202 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Ferrules
216-202
WAGO Ferrules 216-202
Ferrule

Ferrule

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-216-202-ND 216-202 216-202
Product Name Terminal Block Wire Ferrules Terminal Block Accessories WAGO Ferrules
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details