WAGO Terminal Block Marker Strips 210-333/800-079

Description
Connector Label, Adhesive For Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Adhesive For Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 2946-210-333/800-079-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
2946-210-333/800-079-ND
Terminal Block Marker Strips 2946-210-333/800-079-ND
Connector Label, Adhesive For Terminal Blocks

Connector Label, Adhesive For Terminal Blocks

Buy Now Datasheet
Marking Strips; As A Din A4 Sheet; Marked; Pen (880X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Wago - 76R2744 - Newark, An Avnet Company
Chicago, IL, United States
Marking Strips; As A Din A4 Sheet; Marked; Pen (880X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Wago
76R2744
Marking Strips; As A Din A4 Sheet; Marked; Pen (880X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Wago 76R2744
Marking strips; as a DIN A4 sheet; MARKED; PEN (880x); Strip width 6 mm; Strip length 182 mm; Horizontal marking; Self-adhesive; white

Marking strips; as a DIN A4 sheet; MARKED; PEN (880x); Strip width 6 mm; Strip length 182 mm; Horizontal marking; Self-adhesive; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-210-333/800-079-ND 76R2744
Product Name Terminal Block Marker Strips Marking Strips; As A Din A4 Sheet; Marked; Pen (880X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40838-025-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details