WAGO Din Rail, Channel 2106-5204

Description
Terminal Block Connector 2 Position Feed Through Blue 8-20 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Blue 8-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2106-5204-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2106-5204-ND
Din Rail, Channel 2946-2106-5204-ND
Terminal Block Connector 2 Position Feed Through Blue 8-20 AWG

Terminal Block Connector 2 Position Feed Through Blue 8-20 AWG

Buy Now Datasheet
2-Conductor Through Terminal Block; With Lever And Push-Button; 6 Mm ; With Test Port; Suitable For Ex I Applications; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp... - 07AH1598 - Newark, An Avnet Company
Chicago, IL, United States
2-Conductor Through Terminal Block; With Lever And Push-Button; 6 Mm ; With Test Port; Suitable For Ex I Applications; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp...
07AH1598
2-Conductor Through Terminal Block; With Lever And Push-Button; 6 Mm ; With Test Port; Suitable For Ex I Applications; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp... 07AH1598
2-conductor through terminal block; with lever and push-button; 6 mm ; with test port; suitable for Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 6,00 mm ; blue

2-conductor through terminal block; with lever and push-button; 6 mm ; with test port; suitable for Ex i applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 6,00 mm ; blue

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2106-5204-ND 07AH1598
Product Name Din Rail, Channel 2-Conductor Through Terminal Block; With Lever And Push-Button; 6 Mm ; With Test Port; Suitable For Ex I Applications; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-3316-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Din Rail, Channel - 1920-2031-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2006-1671/1000-848-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 24 volts
Contact Size (AWG) 8 to 20 AWG
View Details
2 suppliers