Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
FERRULE; SLEEVE FOR 0.25 MM / AW
| DigiKey | Galco Industrial Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2946-216-301-ND | 216-301 | 216-301 |
| Product Name | Terminal Block Wire Ferrules | WAGO Ferrules | Terminal Block Accessories |
| Connector Type | DIN Connector |