WAGO Terminal Block Wire Ferrules 216-203

Description
Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire
Request a Quote Datasheet
Description
Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 2946-216-203-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
2946-216-203-ND
Terminal Block Wire Ferrules 2946-216-203-ND
Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire

Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire

Buy Now Datasheet
Terminal Block Accessories - 216-203 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
216-203
Terminal Block Accessories 216-203
FERRULE; SLEEVE FOR 1 MM / AWG 1

FERRULE; SLEEVE FOR 1 MM / AWG 1

Supplier's Site Datasheet
WAGO Ferrules - 216-203 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Ferrules
216-203
WAGO Ferrules 216-203
Ferrule

Ferrule

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-216-203-ND 216-203 216-203
Product Name Terminal Block Wire Ferrules Terminal Block Accessories WAGO Ferrules
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers