WAGO Terminal Block Wire Ferrules 216-302

Description
Green Wire Ferrule Connector DIN 24 AWG (0.34mm²) Single Wire
Request a Quote Datasheet
Description
Green Wire Ferrule Connector DIN 24 AWG (0.34mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 2946-216-302-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
2946-216-302-ND
Terminal Block Wire Ferrules 2946-216-302-ND
Green Wire Ferrule Connector DIN 24 AWG (0.34mm²) Single Wire

Green Wire Ferrule Connector DIN 24 AWG (0.34mm²) Single Wire

Buy Now Datasheet
WAGO Ferrules - 216-302 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Ferrules
216-302
WAGO Ferrules 216-302
Ferrule

Ferrule

Supplier's Site
Terminal Block Accessories - 216-302 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
216-302
Terminal Block Accessories 216-302
FERRULE; SLEEVE FOR 0.34 MM / 22

FERRULE; SLEEVE FOR 0.34 MM / 22

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-216-302-ND 216-302 216-302
Product Name Terminal Block Wire Ferrules WAGO Ferrules Terminal Block Accessories
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details