WAGO Terminal Block Wire Ferrules 216-206

Description
Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Request a Quote Datasheet
Description
Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 2946-216-206-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
2946-216-206-ND
Terminal Block Wire Ferrules 2946-216-206-ND
Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire

Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire

Buy Now Datasheet
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin - 216-206 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin
216-206
Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin 216-206
FERRULE WITH BLUE INSUL 14AWG

FERRULE WITH BLUE INSUL 14AWG

Buy Now
Terminal Block Accessories - 216-206 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
216-206
Terminal Block Accessories 216-206
FERRULE; SLEEVE FOR 2.5 MM / AWG

FERRULE; SLEEVE FOR 2.5 MM / AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-216-206-ND 216-206 216-206
Product Name Terminal Block Wire Ferrules Connectors Crmp Term,Splcs,Lugs-Term Blok Wire Ferrule Pin Terminal Block Accessories
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NABZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
DIN Connectors - 2100207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details