WAGO Terminal Block Wire Ferrules 216-204

Description
Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire
Request a Quote Datasheet
Description
Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 2946-216-204-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
2946-216-204-ND
Terminal Block Wire Ferrules 2946-216-204-ND
Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire

Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire

Buy Now Datasheet
WAGO Ferrules - 216-204 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Ferrules
216-204
WAGO Ferrules 216-204
Ferrule

Ferrule

Supplier's Site
Terminal Block Accessories - 216-204 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
216-204
Terminal Block Accessories 216-204
FERRULE; SLEEVE FOR 1.5 MM / AWG

FERRULE; SLEEVE FOR 1.5 MM / AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-216-204-ND 216-204 216-204
Product Name Terminal Block Wire Ferrules WAGO Ferrules Terminal Block Accessories
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details