WAGO Din Rail, Channel 2201-1207

Description
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 14-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 14-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2201-1207-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2201-1207-ND
Din Rail, Channel 2946-2201-1207-ND
Terminal Block Connector 2 Position Ground, Earth Green, Yellow 14-22 AWG

Terminal Block Connector 2 Position Ground, Earth Green, Yellow 14-22 AWG

Buy Now Datasheet
2-Conductor Ground Terminal Block; With Push-Button; 1.5 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 1,50 Mm ; Green-Yellow Rohs Compliant ... - 07AH1640 - Newark, An Avnet Company
Chicago, IL, United States
2-Conductor Ground Terminal Block; With Push-Button; 1.5 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 1,50 Mm ; Green-Yellow Rohs Compliant ...
07AH1640
2-Conductor Ground Terminal Block; With Push-Button; 1.5 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 1,50 Mm ; Green-Yellow Rohs Compliant ... 07AH1640
2-conductor ground terminal block; with push-button; 1.5 mm ; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 1,50 mm ; green-yellow RoHS Compliant: Yes

2-conductor ground terminal block; with push-button; 1.5 mm ; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 1,50 mm ; green-yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2201-1207-ND 07AH1640
Product Name Din Rail, Channel 2-Conductor Ground Terminal Block; With Push-Button; 1.5 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 1,50 Mm ; Green-Yellow Rohs Compliant ...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A830-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 180 Housing, Red - 1381G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
2 suppliers