WAGO Terminal Block Wire Ferrules 216-207

Description
Gray Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire
Request a Quote Datasheet
Description
Gray Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 2946-216-207-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
2946-216-207-ND
Terminal Block Wire Ferrules 2946-216-207-ND
Gray Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire

Gray Wire Ferrule Connector DIN 12 AWG (4.00mm²) Single Wire

Buy Now Datasheet
WAGO Ferrules - 216-207 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Ferrules
216-207
WAGO Ferrules 216-207
FerruleSleeve for 4 mm_ / AWG 12

FerruleSleeve for 4 mm_ / AWG 12

Supplier's Site
Terminal Block Accessories - 216-207 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
216-207
Terminal Block Accessories 216-207
FERRULE; SLEEVE FOR 4 MM / AWG 1

FERRULE; SLEEVE FOR 4 MM / AWG 1

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-216-207-ND 216-207 216-207
Product Name Terminal Block Wire Ferrules WAGO Ferrules Terminal Block Accessories
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAS1S1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
DIN 41618 Connectors - 1006188 - RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight; Straight
View Details