WAGO Terminal Block Marker Strips 210-333/600-009

Description
Connector Label, Adhesive For Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Adhesive For Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 2946-210-333/600-009-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
2946-210-333/600-009-ND
Terminal Block Marker Strips 2946-210-333/600-009-ND
Connector Label, Adhesive For Terminal Blocks

Connector Label, Adhesive For Terminal Blocks

Buy Now Datasheet
Marking Strips; As A Din A4 Sheet; Marked; 71 - 80 (80X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Wago - 76R2705 - Newark, An Avnet Company
Chicago, IL, United States
Marking Strips; As A Din A4 Sheet; Marked; 71 - 80 (80X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Wago
76R2705
Marking Strips; As A Din A4 Sheet; Marked; 71 - 80 (80X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Wago 76R2705
Marking strips; as a DIN A4 sheet; MARKED; 71 - 80 (80x); Strip width 6 mm; Strip length 182 mm; Horizontal marking; Self-adhesive; white

Marking strips; as a DIN A4 sheet; MARKED; 71 - 80 (80x); Strip width 6 mm; Strip length 182 mm; Horizontal marking; Self-adhesive; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-210-333/600-009-ND 76R2705
Product Name Terminal Block Marker Strips Marking Strips; As A Din A4 Sheet; Marked; 71 - 80 (80X); Strip Width 6 Mm; Strip Length 182 Mm; Horizontal Marking; Self-Adhesive; White Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details