WAGO Din Rail, Channel 2201-1401

Description
Terminal Block Connector 4 Position Feed Through Gray 14-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Gray 14-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2201-1401-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2201-1401-ND
Din Rail, Channel 2946-2201-1401-ND
Terminal Block Connector 4 Position Feed Through Gray 14-22 AWG

Terminal Block Connector 4 Position Feed Through Gray 14-22 AWG

Buy Now Datasheet
4-Conductor Through Terminal Block; With Push-Button; 1.5 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 1,50 Mm ; Gray Rohs Compliant Wago - 07AH1644 - Newark, An Avnet Company
Chicago, IL, United States
4-Conductor Through Terminal Block; With Push-Button; 1.5 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 1,50 Mm ; Gray Rohs Compliant Wago
07AH1644
4-Conductor Through Terminal Block; With Push-Button; 1.5 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 1,50 Mm ; Gray Rohs Compliant Wago 07AH1644
4-conductor through terminal block; with push-button; 1.5 mm ; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 1,50 mm ; gray RoHS Compliant: Yes

4-conductor through terminal block; with push-button; 1.5 mm ; with test port; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 1,50 mm ; gray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2201-1401-ND 07AH1644
Product Name Din Rail, Channel 4-Conductor Through Terminal Block; With Push-Button; 1.5 Mm ; With Test Port; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 1,50 Mm ; Gray Rohs Compliant Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAQAS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Contacts - E32550-1049 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers