WAGO Din Rail, Channel 2202-6407

Description
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2202-6407-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2202-6407-ND
Din Rail, Channel 2946-2202-6407-ND
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-22 AWG

Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-22 AWG

Buy Now Datasheet
4-Conductor Ground Terminal Block; With Push-Button; 2.5 Mm ; Suitable For Ex E Ii Applications; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 2,50 Mm ; Green-Yel... - 48AJ7776 - Newark, An Avnet Company
Chicago, IL, United States
4-Conductor Ground Terminal Block; With Push-Button; 2.5 Mm ; Suitable For Ex E Ii Applications; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 2,50 Mm ; Green-Yel...
48AJ7776
4-Conductor Ground Terminal Block; With Push-Button; 2.5 Mm ; Suitable For Ex E Ii Applications; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 2,50 Mm ; Green-Yel... 48AJ7776
4-conductor ground terminal block; with push-button; 2.5 mm ; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 2,50 mm ; green-yellow

4-conductor ground terminal block; with push-button; 2.5 mm ; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP ; 2,50 mm ; green-yellow

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2202-6407-ND 48AJ7776
Product Name Din Rail, Channel 4-Conductor Ground Terminal Block; With Push-Button; 2.5 Mm ; Suitable For Ex E Ii Applications; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Push-In Cage Clamp ; 2,50 Mm ; Green-Yel...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details