ROHM Semiconductor USA, LLC 7142 (2817) size, 10W, 100mΩ, High Power Type Metal Plate Shunt Resistor GMR320HJCFAR100

Description
GMR320 series is ideal for current detection under high current circuit.
Request a Quote Datasheet
Description
GMR320 series is ideal for current detection under high current circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7142 (2817) size, 10W, 100mΩ, High Power Type Metal Plate Shunt Resistor - GMR320HJCFAR100 - ROHM Semiconductor GmbH
Willich, Germany
7142 (2817) size, 10W, 100mΩ, High Power Type Metal Plate Shunt Resistor
GMR320HJCFAR100
7142 (2817) size, 10W, 100mΩ, High Power Type Metal Plate Shunt Resistor GMR320HJCFAR100
GMR320 series is ideal for current detection under high current circuit.

GMR320 series is ideal for current detection under high current circuit.

Supplier's Site Datasheet
Surface Mount Resistors - 2374343P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2374343P
Surface Mount Resistors 2374343P
ROHM GMR320HJCFAR100 Resistor

ROHM GMR320HJCFAR100 Resistor

Supplier's Site
Surface Mount Resistors - 2374343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2374343
Surface Mount Resistors 2374343
ROHM GMR320HJCFAR100 Resistor

ROHM GMR320HJCFAR100 Resistor

Supplier's Site
Surface Mount Resistors - 2374342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2374342
Surface Mount Resistors 2374342
ROHM GMR320HJCFAR100 Resistor

ROHM GMR320HJCFAR100 Resistor

Supplier's Site
Chip Resistor - Surface Mount - 846-GMR320HJCFAR100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-GMR320HJCFAR100DKR-ND
Chip Resistor - Surface Mount 846-GMR320HJCFAR100DKR-ND
100 mOhms ±1% 10W Chip Resistor 2817 (7142 Metric) Current Sense Metal Element

100 mOhms ±1% 10W Chip Resistor 2817 (7142 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-GMR320HJCFAR100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-GMR320HJCFAR100CT-ND
Chip Resistor - Surface Mount 846-GMR320HJCFAR100CT-ND
100 mOhms ±1% 10W Chip Resistor 2817 (7142 Metric) Current Sense Metal Element

100 mOhms ±1% 10W Chip Resistor 2817 (7142 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - GMR320HJCFAR100 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
GMR320HJCFAR100
Chip Resistor - Surface Mount GMR320HJCFAR100
RESISTOR CURRENT SHUNT

RESISTOR CURRENT SHUNT

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number GMR320HJCFAR100 2374343P 846-GMR320HJCFAR100DKR-ND GMR320HJCFAR100
Product Name 7142 (2817) size, 10W, 100mΩ, High Power Type Metal Plate Shunt Resistor Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application General Use Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 7142 2817
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers