PSR400 series is ideal for current detection under high current circuit.
3 mOhms ±1% 4W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense Metal Element
SMD Current Sense Resistors, PSR Series, 0.003 ohm, 4 W, 1%, 3921 [1052 Metric] RoHS Compliant: Yes
| ROHM Semiconductor GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PSR400ITQFL3L00 | RHM1678-CT-ND | 46Y8044 |
| Product Name | 10x5.2 (3921) size, 5W, 3mΩ, High Power Type Metal Plate Shunt Resistor | Chip Resistor - Surface Mount | Smd Current Sense Resistors, Psr Series, 0.003 Ohm, 4 W, 1%, 3921 [1052 Metric] Rohs Compliant Rohm |
| Category / Application | General Use | Automotive; Current Sensing; General Use | Current Sensing |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Nonstandard | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 5 watts | 5 watts | |
| Operating Temperature | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |