ROHM Semiconductor USA, LLC 6432 (2512) size, 8W, 0.5mΩ, High Power Type Metal Plate Shunt Resistor PSR100KTQFF0L50

Description
PSR100 series is ideal for current detection under high current circuit.
Datasheet
Description
PSR100 series is ideal for current detection under high current circuit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6432 (2512) size, 8W, 0.5mΩ, High Power Type Metal Plate Shunt Resistor - PSR100KTQFF0L50 - ROHM Semiconductor GmbH
Willich, Germany
6432 (2512) size, 8W, 0.5mΩ, High Power Type Metal Plate Shunt Resistor
PSR100KTQFF0L50
6432 (2512) size, 8W, 0.5mΩ, High Power Type Metal Plate Shunt Resistor PSR100KTQFF0L50
PSR100 series is ideal for current detection under high current circuit.

PSR100 series is ideal for current detection under high current circuit.

Supplier's Site Datasheet
Current Sense Res, 500 Μohm, 1%, 3 W; Resistance Rohm - 28AC1203 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 500 Μohm, 1%, 3 W; Resistance Rohm
28AC1203
Current Sense Res, 500 Μohm, 1%, 3 W; Resistance Rohm 28AC1203
CURRENT SENSE RES, 500 µOHM, 1%, 3 W; Resistance:500µohm; Product Range:PSR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 500 µOHM, 1%, 3 W; Resistance:500µohm; Product Range:PSR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PSR100KTQFF0L50 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PSR100KTQFF0L50
Chip Resistor - Surface Mount PSR100KTQFF0L50
RES 500 OHM 1% 3W 2512

RES 500 OHM 1% 3W 2512

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number PSR100KTQFF0L50 28AC1203 PSR100KTQFF0L50
Product Name 6432 (2512) size, 8W, 0.5mΩ, High Power Type Metal Plate Shunt Resistor Current Sense Res, 500 Μohm, 1%, 3 W; Resistance Rohm Chip Resistor - Surface Mount
Category / Application General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 3 watts 8 watts
Operating Temperature -65 to 175 C (-85 to 347 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers