ROHM Semiconductor USA, LLC 10x5.2 (3921) size, 10W, 0.3mΩ, High Power Type Metal Plate Shunt Resistor PSR400ITQFD0L30

Description
PSR400 series is ideal for current detection under high current circuit.
Request a Quote
Description
PSR400 series is ideal for current detection under high current circuit.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSR400ITQFD0L30 is a high power metal plate shunt resistor with a size of 10x5.2 mm (3921) and a resistance value of 0.3 mΩ. It is rated for a maximum power of 15W at 75°C, with a derating to 8W at 130°C and 6W at 140°C. This resistor features a tolerance of ±1% and is designed for applications requiring ultra-low resistance values, making it suitable for current detection in high current circuits. The product is compliant with automotive standards (AEC-Q200) and has been certified under ISO9001 and IATF16949. Its construction includes a convex structure that contributes to its performance stability. The operating temperature range is from -65°C to +175°C, ensuring reliability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The PSR400ITQFD0L30 is a high power metal plate shunt resistor with a size of 10x5.2 mm (3921) and a resistance value of 0.3 mΩ. It is rated for a maximum power of 15W at 75°C, with a derating to 8W at 130°C and 6W at 140°C. This resistor features a tolerance of ±1% and is designed for applications requiring ultra-low resistance values, making it suitable for current detection in high current circuits. The product is compliant with automotive standards (AEC-Q200) and has been certified under ISO9001 and IATF16949. Its construction includes a convex structure that contributes to its performance stability. The operating temperature range is from -65°C to +175°C, ensuring reliability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
10x5.2 (3921) size, 10W, 0.3mΩ, High Power Type Metal Plate Shunt Resistor - PSR400ITQFD0L30 - ROHM Semiconductor GmbH
Willich, Germany
10x5.2 (3921) size, 10W, 0.3mΩ, High Power Type Metal Plate Shunt Resistor
PSR400ITQFD0L30
10x5.2 (3921) size, 10W, 0.3mΩ, High Power Type Metal Plate Shunt Resistor PSR400ITQFD0L30
PSR400 series is ideal for current detection under high current circuit.

PSR400 series is ideal for current detection under high current circuit.

Supplier's Site Datasheet
SMD 4W Resistor - 52-PSR400ITQFD0L30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-PSR400ITQFD0L30
SMD 4W Resistor 52-PSR400ITQFD0L30
RES SMD 300 UOHM 1% 4W 3921 Product overview: PSR400ITQFD0L30 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PSR400ITQFD0L30 can be used for catalog matching and distributor lookup.

RES SMD 300 UOHM 1% 4W 3921 Product overview: PSR400ITQFD0L30 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PSR400ITQFD0L30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM1674-DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1674-DKR-ND
Chip Resistor - Surface Mount RHM1674-DKR-ND
300 µOhms ±1% 4W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense Metal Element

300 µOhms ±1% 4W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1674-TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1674-TR-ND
Chip Resistor - Surface Mount RHM1674-TR-ND
300 µOhms ±1% 4W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense Metal Element

300 µOhms ±1% 4W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PSR400ITQFD0L30
755731-PSR400ITQFD0L30
Chip Resistor - Surface Mount - PSR400ITQFD0L30 755731-PSR400ITQFD0L30
Manufacturer: Rohm Semiconductor Win Source Part Number: 755731-PSR400ITQFD0L 30 Packaging: Reel Features: Automotive AEC-Q200, Current Sense Tolerance: ±1% Temperature Coefficient: ±175ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 300 μOhms Categories: Resistors Supplier Device Package: 3921 Temperature Range - Operating: -55°C ~ 170°C Manufacturer Package: Nonstandard Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 4W Parts Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 755731-PSR400ITQFD0L30
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense
Tolerance: ±1%
Temperature Coefficient: ±175ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 300 μOhms
Categories: Resistors
Supplier Device Package: 3921
Temperature Range - Operating: -55°C ~ 170°C
Manufacturer Package: Nonstandard
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 4W
Parts Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm)

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number PSR400ITQFD0L30 52-PSR400ITQFD0L30 RHM1674-DKR-ND 755731-PSR400ITQFD0L30
Product Name 10x5.2 (3921) size, 10W, 0.3mΩ, High Power Type Metal Plate Shunt Resistor SMD 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - PSR400ITQFD0L30
Category / Application General Use Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 4 watts
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573298 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375517-SR731ETTPR750F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.7500 ohms
Tolerance 1 +/- %
View Details
4 suppliers