ROHM Semiconductor USA, LLC 6432 (2512) size, 7W, 10mΩ, High Power Type Metal Plate Shunt Resistor GMR100HTBFA10L0

Description
GMR100 series is ideal for current detection under high current circuit.
Request a Quote Datasheet
Description
GMR100 series is ideal for current detection under high current circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6432 (2512) size, 7W, 10mΩ, High Power Type Metal Plate Shunt Resistor - GMR100HTBFA10L0 - ROHM Semiconductor GmbH
Willich, Germany
6432 (2512) size, 7W, 10mΩ, High Power Type Metal Plate Shunt Resistor
GMR100HTBFA10L0
6432 (2512) size, 7W, 10mΩ, High Power Type Metal Plate Shunt Resistor GMR100HTBFA10L0
GMR100 series is ideal for current detection under high current circuit.

GMR100 series is ideal for current detection under high current circuit.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375576-GMR100HTBFA10L0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375576-GMR100HTBFA10L0
Resistors - Chip Resistor - Surface Mount 1375576-GMR100HTBFA10L0
Win Source Part Number: 1375576-GMR100HTBFA1 0L0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: GMR Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±20ppm/°C Resistance: 10 MOhms Power (Watts): 7W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375576-GMR100HTBFA10L0
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: GMR
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±20ppm/°C
Resistance: 10 MOhms
Power (Watts): 7W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-GMR100HTBFA10L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-GMR100HTBFA10L0TR-ND
Chip Resistor - Surface Mount 846-GMR100HTBFA10L0TR-ND
10 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

10 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-GMR100HTBFA10L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-GMR100HTBFA10L0DKR-ND
Chip Resistor - Surface Mount 846-GMR100HTBFA10L0DKR-ND
10 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

10 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-GMR100HTBFA10L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-GMR100HTBFA10L0CT-ND
Chip Resistor - Surface Mount 846-GMR100HTBFA10L0CT-ND
10 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

10 mOhms ±1% 7W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Metal Element

Buy Now Datasheet
Current Sense Res, 0R01, 1%, 3 W, 2512; Resistance Rohm - 47AC8912 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1%, 3 W, 2512; Resistance Rohm
47AC8912
Current Sense Res, 0R01, 1%, 3 W, 2512; Resistance Rohm 47AC8912
CURRENT SENSE RES, 0R01, 1%, 3 W, 2512; Resistance:0.01ohm; Product Range:GMR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1%, 3 W, 2512; Resistance:0.01ohm; Product Range:GMR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - GMR100HTBFA10L0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
GMR100HTBFA10L0
Chip Resistor - Surface Mount GMR100HTBFA10L0
RES 0.01 OHM 1% 7W 2512

RES 0.01 OHM 1% 7W 2512

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number GMR100HTBFA10L0 1375576-GMR100HTBFA10L0 846-GMR100HTBFA10L0TR-ND 47AC8912 GMR100HTBFA10L0
Product Name 6432 (2512) size, 7W, 10mΩ, High Power Type Metal Plate Shunt Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R01, 1%, 3 W, 2512; Resistance Rohm Chip Resistor - Surface Mount
Category / Application General Use Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 25 ±ppm/°C
Power Rating 7 watts 7 watts 7 watts 3 watts 7 watts
Unlock Full Specs
to access all available technical data